Search
Filters

STW12NK95Z

Part No :
STW12NK95Z
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 950V 10A TO-247
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
21+
€1.4670
€30.801
50+
€1.4670
€73.336
77+
€1.4670
€112.937
106+
€1.4670
€155.472
137+
€1.4670
€200.941
183+
€1.4670
€268.410
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 25 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 113nC @ 10V
Max Input Capacitance 3500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 900 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037127-STW12NK95Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFH12N100F;  STW13N95K3;  STW12NK95Z;  STW12NK90Z;  
STW12NK95Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 950V drain-source breakdown voltage, 10A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW12NK95Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 113nC @ 10V
Max Input Capacitance 3500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 900 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037127-STW12NK95Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFH12N100F;  STW13N95K3;  STW12NK95Z;  STW12NK90Z;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW12NK95Z
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
STW12NK95Z Price

STW12NK95Z Datasheet
STW12NK95Z Application

STW12NK95Z Replacement
STW12NK95Z Pdf

STW12NK95Z Pinout
STW12NK95Z Image

STW12NK95Z Picture
STW12NK95Z In Stock

STW12NK95Z Distributor
STW12NK95Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.8V 0.3A 8MSOP
2200
MOSFET N-CH 75V 27A TO252-3
10760
XFRMR MODULE 1PORT 1:1 10/100
9
IC CTRLR DUAL COMP/VREF 8SOIC
519

Top Sellers