We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW13NK100Z

Part No : STW13NK100Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 1KV 13A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
11+
€4.268
€46.946
25+
€3.612
€90.293
40+
€3.502
€140.076
55+
€3.392
€186.566
70+
€3.283
€229.824
95+
€2.955
€280.697
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,218 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 266nC @ 10V
Max Input Capacitance 6000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 700 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 038270-STW13NK100Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IPW90R500C3;  STW23N85K5; STW13N95K3;  
STW13NK100Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 1000V (1kV) drain-source breakdown voltage, 13A (Tc) continuous drain current at 25°C ,4.5V @ 150μA gate-source threshold voltage. STW13NK100Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 266nC @ 10V
Max Input Capacitance 6000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 700 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 038270-STW13NK100Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IPW90R500C3;  STW23N85K5; STW13N95K3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW13NK100Z
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
STW13NK100Z Price

STW13NK100Z Datasheet
STW13NK100Z Application

STW13NK100Z Replacement
STW13NK100Z Pdf

STW13NK100Z Pinout
STW13NK100Z Image

STW13NK100Z Picture
STW13NK100Z In Stock

STW13NK100Z Distributor
STW13NK100Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Flyback Power Factor Controller
100
Low Voltage 1-of-8 Decoder/Demultiplexer | DECODER/DEMUX 1-OF-8 LV 16SOIC
716
CONN HDR 10POS 0.4MM SMD GOLD
66
Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
107926
TRANS NPN 800V 3A I2PAK
184
IC LINE DRVR/RCVR MULTCH 28TSSOP
893
IC OPAMP JFET 1MHZ 14DIP
13