We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW13NK60Z

Part No : STW13NK60Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 13A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€1.943
€48.578
55+
€1.644
€90.437
85+
€1.595
€135.558
120+
€1.544
€185.328
155+
€1.495
€231.710
205+
€1.346
€275.828
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,369 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 92nC @ 10V
Max Input Capacitance 2030pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 550 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 006140-STW13NK60Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH15N60;  STW10N95K5;  STW10NK60Z;  STW13NK60Z;  
STW13NK60Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 13A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW13NK60Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 92nC @ 10V
Max Input Capacitance 2030pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 550 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 006140-STW13NK60Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH15N60;  STW10N95K5;  STW10NK60Z;  STW13NK60Z;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW13NK60Z
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
STW13NK60Z Price

STW13NK60Z Datasheet
STW13NK60Z Application

STW13NK60Z Replacement
STW13NK60Z Pdf

STW13NK60Z Pinout
STW13NK60Z Image

STW13NK60Z Picture
STW13NK60Z In Stock

STW13NK60Z Distributor
STW13NK60Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
64 Taps, 2-Wire Serial Bus
33
High-speed double diodes
3600
IC GATE AND 1CH 2-INP 5-TSOP
17337
AC-DC switching power supply control IC with RCC local resonance circuit for improved conformance with energy conservation laws
7
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
3621
IC FPGA 683 I/O 956BGA
35