Search
Filters

STW13NK80Z

Part No :
STW13NK80Z
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 800V 12A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 165 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 155nC @ 10V
Max Input Capacitance 3480pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 650 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054049-STW13NK80Z
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
STW13NK80Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 800V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW13NK80Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 155nC @ 10V
Max Input Capacitance 3480pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 650 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054049-STW13NK80Z
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW13NK80Z
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
STW13NK80Z Price

STW13NK80Z Datasheet
STW13NK80Z Application

STW13NK80Z Replacement
STW13NK80Z Pdf

STW13NK80Z Pinout
STW13NK80Z Image

STW13NK80Z Picture
STW13NK80Z In Stock

STW13NK80Z Distributor
STW13NK80Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Silicon Oscillator 96MHz/ 48MHz/ 24MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 96MHZ TSOT23-5
11
IC REG BUCK ADJ 2A TO263-5
300
MOSFET N-CH 600V 0.09A SOT-89
1700
Common Anode Silicon Dual Switching Diodes
2740
Low-Power Quad-Channel Digital Isolators
EPITAXIAL PLANAR PNP TRANSISTOR (VOLTAGE REGULATOR RELAY LAMP DRIVER, ELECTRICAL EQUIPMENT)
8
IC MPU MPC8XX 50MHZ 357BGA
30

Top Sellers