Search
Filters

STW14NK50Z

Part No :
STW14NK50Z
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 14A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
35+
$1.449
$50.715
85+
$1.226
$104.210
130+
$1.189
$154.570
175+
$1.152
$201.600
225+
$1.115
$250.875
300+
$1.003
$300.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,585 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 92nC @ 10V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 090717-STW14NK50Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
STW14NK50Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 14A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW14NK50Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 92nC @ 10V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 090717-STW14NK50Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW14NK50Z
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
STW14NK50Z Price

STW14NK50Z Datasheet
STW14NK50Z Application

STW14NK50Z Replacement
STW14NK50Z Pdf

STW14NK50Z Pinout
STW14NK50Z Image

STW14NK50Z Picture
STW14NK50Z In Stock

STW14NK50Z Distributor
STW14NK50Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LOW POWER USE NON-INSULATED TYPE, GLASS PASSIVATION TYPE
600
IGBT 600V 75A 200W TO-247 / Trans IGBT Chip N-CH 600V 75A 200000mW 3-Pin(3+Tab) TO-247 Tube
90
IC TRANSCVR TRI-ST 16BIT 48TSSOP
25
DIODE ZENER 27V 500MW SOD80
1250
Cost-Effective A/D Type 8-Bit MCU
221

Top Sellers