We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW15NK50Z

Part No : STW15NK50Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 14A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 45 pieces
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
IXTH21N50;  STW19NM50N;  STW15NK50Z;  STW20NK50Z;  
Fake Threat In the Open Market 54 pct.
Popularity Medium
Dimension TO-247-3
Case / Package TO-247-3
Mounting Through Hole
Temperature Range - Operating -50°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 340 mOhm @ 7A, 10V
Power Dissipation (Max) 160W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 2260pF @ 25V
Max Gate Charge 106nC @ 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 14A (Tc)
Drain-Source Breakdown Voltage 500V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 054319-STW15NK50Z
STW15NK50Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 14A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW15NK50Z is used in the -50°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXTH21N50;  STW19NM50N;  STW15NK50Z;  STW20NK50Z;  
Fake Threat In the Open Market 54 pct.
Popularity Medium
Dimension TO-247-3
Case / Package TO-247-3
Mounting Through Hole
Temperature Range - Operating -50°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 340 mOhm @ 7A, 10V
Power Dissipation (Max) 160W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 2260pF @ 25V
Max Gate Charge 106nC @ 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 14A (Tc)
Drain-Source Breakdown Voltage 500V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 054319-STW15NK50Z
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW15NK50Z
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
STW15NK50Z Price

STW15NK50Z Datasheet
STW15NK50Z Application

STW15NK50Z Replacement
STW15NK50Z Pdf

STW15NK50Z Pinout
STW15NK50Z Image

STW15NK50Z Picture
STW15NK50Z In Stock

STW15NK50Z Distributor
STW15NK50Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Isolated Triac 12 Amperes/400-600 Volts
43
Fixed and Adjustable Current Limiting Power Distribution Switches
411
Surface Mount ESD Protection Diodes
4732
IC OPAMP GP 3.3MHZ RRO 8MSOP
480
IC REG LDO 2.85V 0.5A SOT23-5
4671