We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW15NK90Z

Part No : STW15NK90Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 900V 15A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
€4.851
€48.510
25+
€4.104
€102.600
35+
€3.980
€139.293
50+
€3.856
€192.780
65+
€3.731
€242.541
85+
€3.358
€285.422
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,004 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 256nC @ 10V
Max Input Capacitance 6100pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 550 mOhm @ 7.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037258-STW15NK90Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH18N100Q3;  STW22N95K5; STW10N105K5; 
STW15NK90Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 900V drain-source breakdown voltage, 15A (Tc) continuous drain current at 25°C ,4.5V @ 150μA gate-source threshold voltage. STW15NK90Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 256nC @ 10V
Max Input Capacitance 6100pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 550 mOhm @ 7.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037258-STW15NK90Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH18N100Q3;  STW22N95K5; STW10N105K5; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW15NK90Z
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
STW15NK90Z Price

STW15NK90Z Datasheet
STW15NK90Z Application

STW15NK90Z Replacement
STW15NK90Z Pdf

STW15NK90Z Pinout
STW15NK90Z Image

STW15NK90Z Picture
STW15NK90Z In Stock

STW15NK90Z Distributor
STW15NK90Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS PNP 100V 6A DPAK
112119
TVS DIODE 24VC 12A 6DFN
4500
Quad buffer/line driver; 3-state
278
IC SDRAM 1GBIT 533MHZ 60FBGA
59
OPTOISOLATOR 5KV TRANSISTOR 4DIP / DIP 4pin Reinforced Insulation Type Photocoupler
1000
TRANS NPN 80V 1.5A TO225AA
405
N-CHANNEL ENHANCEMENT-MODE POWER MOSFET
2325
IC DAC 12BIT LP 5V W/REF 16-QSOP
1