WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

STW15NM60N

Part No :
STW15NM60N
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 14A TO-247
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
30+
€1.6090
€48.274
70+
€1.3280
€92.952
105+
€1.2880
€135.222
145+
€1.2470
€180.799
185+
€1.2070
€223.265
250+
€1.0870
€271.673
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 30 pcs
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
Fake Threat In the Open Market 38 pct.
Popularity High
Is this a common-used part? Yes
Dimension TO-247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 299 mOhm @ 7A, 10V
Power Dissipation (Max) 125W (Tc)
Maximum Gate-Source Voltage ±25V
Max Input Capacitance 1250pF @ 50V
Max Gate Charge 40nC @ 10V
Gate-Source Threshold Voltage 5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 14A (Tc)
Drain-Source Breakdown Voltage 600V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Case / Package TO-247-3
Win Source Part Number 037249-STW15NM60N
STW15NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 14A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW15NM60N is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 38 pct.
Popularity High
Is this a common-used part? Yes
Dimension TO-247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 299 mOhm @ 7A, 10V
Power Dissipation (Max) 125W (Tc)
Maximum Gate-Source Voltage ±25V
Max Input Capacitance 1250pF @ 50V
Max Gate Charge 40nC @ 10V
Gate-Source Threshold Voltage 5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 14A (Tc)
Drain-Source Breakdown Voltage 600V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Case / Package TO-247-3
Win Source Part Number 037249-STW15NM60N
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW15NM60N
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
STW15NM60N Price

STW15NM60N Datasheet
STW15NM60N Application

STW15NM60N Replacement
STW15NM60N Pdf

STW15NM60N Pinout
STW15NM60N Image

STW15NM60N Picture
STW15NM60N In Stock

STW15NM60N Distributor
STW15NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP TANT 10UF 6.3V 10% 1206
1712
MOSFET N-CH 30V 91A LFPAK
55
IC COMP SNGL CMOS PP/OD SC88A
288
IC REG LDO 5V 0.7A SOT223
138
128M-bit Synchronous DRAM 4-bank, LVTTL
8
TrenchMOS logic level FET
154
28/40/44-Pin Enhanced Flash Microcontrollers with ECAN Technology, 10-Bit A/D and nanoWatt Technology
87

Top Sellers