We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW15NM60ND

Part No : STW15NM60ND
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 14A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 416 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1250pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 134373-STW15NM60ND
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
STW15NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 14A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW15NM60ND is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1250pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 134373-STW15NM60ND
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW15NM60ND
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
STW15NM60ND Price

STW15NM60ND Datasheet
STW15NM60ND Application

STW15NM60ND Replacement
STW15NM60ND Pdf

STW15NM60ND Pinout
STW15NM60ND Image

STW15NM60ND Picture
STW15NM60ND In Stock

STW15NM60ND Distributor
STW15NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT PNP SILICON DARLINGTON TRANSISTOR
2600
SENSOR TEMPERATURE SPI SOT23-6
1000
IC MCU 8BIT 64KB FLASH 64QFN
30
DIODE SCHOTTKY 40V 2A DO214AA
2250
Linear Voltage Regulator IC
535
DIODE MODULE 600V 60A ISOTOP
RES SMD 432K OHM 1% 1/8W 0805
1000
10-bit 85MSPS 3-Channel D/A Converter
40
6-UNIT 320mA TRANSISTOR ARRAY WITH CLAMP DIODE AND STROBE
3