We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW18NK60Z

Part No : STW18NK60Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 16A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 182 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 3540pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054050-STW18NK60Z
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
STW18NK60Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 16A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW18NK60Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 3540pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054050-STW18NK60Z
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW18NK60Z
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
STW18NK60Z Price

STW18NK60Z Datasheet
STW18NK60Z Application

STW18NK60Z Replacement
STW18NK60Z Pdf

STW18NK60Z Pinout
STW18NK60Z Image

STW18NK60Z Picture
STW18NK60Z In Stock

STW18NK60Z Distributor
STW18NK60Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MOSFET DVR 1.5A DUAL HS 8-DIP
1931
TRANS PREBIAS NPN 200MW UMT3
360
SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
718
CMC 47MH 500MA 2LN TH
750
MOSFET N-CH 500V 24A TO-3
239