Search
Filters

STW18NM80

Part No :
STW18NM80
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 800V 17A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
10+
$5.158
$51.580
25+
$4.364
$109.100
40+
$4.232
$169.280
50+
$4.100
$205.000
65+
$3.968
$257.920
85+
$3.571
$303.535
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,340 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2070pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 295 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 087484-STW18NM80
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
APT48M80B2;  STW23N85K5; STW18NM80;  IXFX44N80P;  
STW18NM80, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 800V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW18NM80 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2070pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 295 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 087484-STW18NM80
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
APT48M80B2;  STW23N85K5; STW18NM80;  IXFX44N80P;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW18NM80
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
STW18NM80 Price

STW18NM80 Datasheet
STW18NM80 Application

STW18NM80 Replacement
STW18NM80 Pdf

STW18NM80 Pinout
STW18NM80 Image

STW18NM80 Picture
STW18NM80 In Stock

STW18NM80 Distributor
STW18NM80 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
8-bit I2C LED dimmer
107
128K x 8 HIGH-SPEED CMOS STATIC RAM
1
80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
176
VHF/UHF Transistors Pb-Free Package is Available.
208
MPC8343EA PowerQUICC II Pro Integrated Host Processor Hardware Specifications
30
MOSFET N-CH 30V 85A TO220AB
205
MOSFET N-CH 40V 80A 8PQFN
45

Top Sellers