Search
Filters

STW19NM50N

Part No :
STW19NM50N
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 14A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,280 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 34nC @ 10V
Max Input Capacitance 1000pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 250 mOhm @ 7A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054051-STW19NM50N
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXTH21N50;  STW15NK50Z;  STW20NK50Z;  
STW19NM50N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 14A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW19NM50N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 34nC @ 10V
Max Input Capacitance 1000pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 250 mOhm @ 7A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054051-STW19NM50N
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXTH21N50;  STW15NK50Z;  STW20NK50Z;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW19NM50N
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
STW19NM50N Price

STW19NM50N Datasheet
STW19NM50N Application

STW19NM50N Replacement
STW19NM50N Pdf

STW19NM50N Pinout
STW19NM50N Image

STW19NM50N Picture
STW19NM50N In Stock

STW19NM50N Distributor
STW19NM50N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
1-Memory/2-Memory Tone/Pulse Dialer
224
Surface Mount ESD Protection Diodes
900
Class-D Audio Power Amplifier with USB / I2S Interface
209
MOSFET N-CH 55V 51A D2PAK
100
4.0 AMPS. ULTRA FAST RECTIFIERS
110
LOW NOISE 150mA LDO REGULATOR  
1200
3.125 Gbps Quad LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization
4
Silicon Schottky Barrier Diode for Rectifying
6097

Top Sellers