WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

STW19NM65N

Part No :
STW19NM65N
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 650V 15.5A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,140 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 15.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 55nC @ 10V
Max Input Capacitance 1900pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 7.75A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212427-STW19NM65N
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
STW19NM65N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 650V drain-source breakdown voltage, 15.5A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW19NM65N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 15.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 55nC @ 10V
Max Input Capacitance 1900pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 7.75A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212427-STW19NM65N
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW19NM65N
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
STW19NM65N Price

STW19NM65N Datasheet
STW19NM65N Application

STW19NM65N Replacement
STW19NM65N Pdf

STW19NM65N Pinout
STW19NM65N Image

STW19NM65N Picture
STW19NM65N In Stock

STW19NM65N Distributor
STW19NM65N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
PNP SILICON PLANAR EPITAXIAL TRANSISTORS
IC TXRX RS232 SERIAL 24SOIC
710
5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.), with 64-byte FIFOs and infrared (IrDA) encoder/decoder
109
DELAY LINE TAPPED 10TAP 2NS ABS 18NS MAX
87
TRIAC 400V 10A TO220 / TRIAC 400V 120A 3-Pin(3+Tab) TO-220AB Non-Isolated Tube
6
DIODE ZENER 16V 50W DO5
5

Top Sellers