We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW20N95K5

Part No : STW20N95K5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 950V 17.5A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
$5.752
$51.768
25+
$4.867
$121.675
35+
$4.719
$165.165
45+
$4.572
$205.740
60+
$4.425
$265.500
80+
$3.982
$318.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 40 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 17.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1500pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 330 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 087085-STW20N95K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXTK22N100L;  STWA20N95DK5; STW20N95K5;   STW22N95K5; 
STW20N95K5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 950V drain-source breakdown voltage, 17.5A (Tc) continuous drain current at 25°C ,5V @ 100μA gate-source threshold voltage. STW20N95K5 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 17.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1500pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 330 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 087085-STW20N95K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXTK22N100L;  STWA20N95DK5; STW20N95K5;   STW22N95K5; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW20N95K5
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
STW20N95K5 Price

STW20N95K5 Datasheet
STW20N95K5 Application

STW20N95K5 Replacement
STW20N95K5 Pdf

STW20N95K5 Pinout
STW20N95K5 Image

STW20N95K5 Picture
STW20N95K5 In Stock

STW20N95K5 Distributor
STW20N95K5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TERM BLOCK HDR 26POS 3.81MM
599
500mW 5% mini-M.E.L.F ZENER DIODE
19250
IC OPAMP GP 1MHZ 14SOIC
3
NON-STANDARD PART CALL FIRST
90
IC OPAMP GP 10MHZ RRO 14TSSOP
60
78 Position D-Sub, High Density Plug, Male Pins Connector, Panel Mount Crimp
9