We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW20NK50Z

Part No : STW20NK50Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 17A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.130
€45.180
95+
€0.956
€90.801
150+
€0.927
€139.050
205+
€0.898
€184.131
260+
€0.869
€226.044
350+
€0.782
€273.735
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 18,810 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 119nC @ 10V
Max Input Capacitance 2600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 090368-STW20NK50Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
IXTH36N50P;  STW20NM50FD;  STW20NK50Z;  STW19NM50N;  

This device is an N-channel Zener-protected Power MOSFET developed using STMicroelectronics’ SuperMESH™ technology. In addition to a significant reduction in on state resistance, this device is designed to ensure a high level of dv/dt capability for the most demanding applications.

Low on state resistance makes it suitable for power electronics converters utilized in power conversion & control. High dv/dt capability makes it superior in high voltage applications like photovoltaic power generations and VFDs.  

Fig.1 shows STW20NK50Z MOSFER IC, Fig.2 shows layout of TO-247 Package and Fig.3 shows symbol for STW20NK50Z.

STW20NK50Z Power MOSFET Tutorial

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 119nC @ 10V
Max Input Capacitance 2600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 090368-STW20NK50Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
IXTH36N50P;  STW20NM50FD;  STW20NK50Z;  STW19NM50N;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW20NK50Z
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
STW20NK50Z Price

STW20NK50Z Datasheet
STW20NK50Z Application

STW20NK50Z Replacement
STW20NK50Z Pdf

STW20NK50Z Pinout
STW20NK50Z Image

STW20NK50Z Picture
STW20NK50Z In Stock

STW20NK50Z Distributor
STW20NK50Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CLK DATA REC SDH 155MBPS / 3.3V, 125Mbps, 155Mbps Clock and Data Recovery
19
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 5 PIN TO-220 INVERTING
85
Linear Voltage Regulator IC
289