We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW20NM50FD

Part No : STW20NM50FD
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 20A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 53nC @ 10V
Max Input Capacitance 1380pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 214W (Tc)
Maximum Rds On at Id,Vgs 250 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031592-STW20NM50FD
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXTK33N50;  STW19NM50N;  STW20NK50Z;  
STW20NM50FD, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW20NM50FD is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 53nC @ 10V
Max Input Capacitance 1380pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 214W (Tc)
Maximum Rds On at Id,Vgs 250 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031592-STW20NM50FD
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXTK33N50;  STW19NM50N;  STW20NK50Z;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW20NM50FD
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
STW20NM50FD Price

STW20NM50FD Datasheet
STW20NM50FD Application

STW20NM50FD Replacement
STW20NM50FD Pdf

STW20NM50FD Pinout
STW20NM50FD Image

STW20NM50FD Picture
STW20NM50FD In Stock

STW20NM50FD Distributor
STW20NM50FD Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CONTROLLER HOT PLUG 8-SOIC
1001
IC EEPROM 1KBIT 400KHZ 8SOIC
72
NPN Silicon RF Transistor
The Weatherband IC
366
RELAY GEN PURPOSE SPST 16A 24V
38
4 M SRAM (512-kword x 8-bit)
41