Search
Filters

STW20NM60

Part No :
STW20NM60
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 20A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
30+
$1.910
$57.300
65+
$1.616
$105.040
100+
$1.567
$156.700
135+
$1.518
$204.930
175+
$1.469
$257.075
230+
$1.322
$304.060
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 192W (Tc)
Maximum Rds On at Id,Vgs 290 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031593-STW20NM60
Family Name STW20NM60
Introduction Date October 12, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFK26N60Q; IXFR30N60P;  APT20N60BCFG; 
STW20NM60, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW20NM60 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 192W (Tc)
Maximum Rds On at Id,Vgs 290 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031593-STW20NM60
Family Name STW20NM60
Introduction Date October 12, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFK26N60Q; IXFR30N60P;  APT20N60BCFG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW20NM60
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
STW20NM60 Price

STW20NM60 Datasheet
STW20NM60 Application

STW20NM60 Replacement
STW20NM60 Pdf

STW20NM60 Pinout
STW20NM60 Image

STW20NM60 Picture
STW20NM60 In Stock

STW20NM60 Distributor
STW20NM60 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CONN SOCKET BRD/BRD .5MM 10POS
230
MOSFET N-CH 40V 20A DPAK-3
13732
NTC THERMISTOR 100K OHM 1% 0402
5983
Shielded Power Inductors - LPS3010
2890
MOSFET P-CH 60V 0.33A SOT23
370
IC POWER AMP
6650
HIGH-PERFORMANCE CMOS BUS INTERFACE REGISTERS
36

Top Sellers