We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW20NM60FD

Part No : STW20NM60FD
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 20A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
11+
€4.472
€49.193
25+
€3.785
€94.613
40+
€3.670
€146.808
55+
€3.555
€195.525
70+
€3.441
€240.849
90+
€3.097
€278.721
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 37nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 214W (Tc)
Maximum Rds On at Id,Vgs 290 mOhm @ 10A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037563-STW20NM60FD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
STW20NM60FD, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW20NM60FD is used in the -65°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 37nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 214W (Tc)
Maximum Rds On at Id,Vgs 290 mOhm @ 10A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037563-STW20NM60FD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW20NM60FD
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
STW20NM60FD Price

STW20NM60FD Datasheet
STW20NM60FD Application

STW20NM60FD Replacement
STW20NM60FD Pdf

STW20NM60FD Pinout
STW20NM60FD Image

STW20NM60FD Picture
STW20NM60FD In Stock

STW20NM60FD Distributor
STW20NM60FD Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DUAL RETRIG MULTIVIB 16SOIC
250
IC RCVR 21BIT CHAN LINK 48TSSOP
41
MOSFET N-CH 600V 2.2A TO-220AB
1208
High-Side OR-ing FET Controller
2071
MOSFET N-CH 150V 29A DPAK
2357
IC SWITCH DUAL SPST 8SOIC
99
IC SWITCH SPDT SC70-6
309
IC REG LDO 5V 0.15A 8VSSOP
14
IC DAC 8BIT V-OUT 8SOIC
758