Search
Filters

STW21N90K5

Part No :
STW21N90K5
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 900V 18.5A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 75 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 18.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 43nC @ 10V
Max Input Capacitance 1645pF @ 100V
Maximum Gate-Source Voltage ±30V
FET Feature Current Sensing
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212430-STW21N90K5
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
APT37M100B2;  IXFK30N100Q2SN;  STW22N95K5; STW21N90K5;  
STW21N90K5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 900V drain-source breakdown voltage, 18.5A (Tc) continuous drain current at 25°C ,5V @ 100μA gate-source threshold voltage. STW21N90K5 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 18.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 43nC @ 10V
Max Input Capacitance 1645pF @ 100V
Maximum Gate-Source Voltage ±30V
FET Feature Current Sensing
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212430-STW21N90K5
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
APT37M100B2;  IXFK30N100Q2SN;  STW22N95K5; STW21N90K5;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW21N90K5
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
STW21N90K5 Price

STW21N90K5 Datasheet
STW21N90K5 Application

STW21N90K5 Replacement
STW21N90K5 Pdf

STW21N90K5 Pinout
STW21N90K5 Image

STW21N90K5 Picture
STW21N90K5 In Stock

STW21N90K5 Distributor
STW21N90K5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 40A SOP-8 ADV
606
IC FPGA 57 I/O 68PLCC
5
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
3700
Full-Bridge PWM Controller with Integrated MOSFET Drivers
520
IC BUFF/DVR HEX N-INV 14DIP
205
IC DAC 8-BIT I2C QUAD 10-MSOP
354
High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
100
IC TXRX RS-485 3.3V HD 8-SOIC
4

Top Sellers