We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW21NM60ND

Part No : STW21NM60ND
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 17A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
$3.593
$50.302
35+
$3.040
$106.400
55+
$2.948
$162.140
75+
$2.856
$214.200
95+
$2.764
$262.580
125+
$2.488
$311.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,397 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 220 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031594-STW21NM60ND
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Quantity per package 30
STW21NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW21NM60ND is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 220 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031594-STW21NM60ND
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW21NM60ND
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
STW21NM60ND Price

STW21NM60ND Datasheet
STW21NM60ND Application

STW21NM60ND Replacement
STW21NM60ND Pdf

STW21NM60ND Pinout
STW21NM60ND Image

STW21NM60ND Picture
STW21NM60ND In Stock

STW21NM60ND Distributor
STW21NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC RF TXRX 802.15.4/ISM 32-VFQFN
3489
DIODE ZENER 22V 500MW DO214AC
10000
IC REG LDO 3.8V 0.11A SOT89-5
300
IC BUFFER INVERT 6V 20SOIC
25
IC MPU SUPERVISOR SOT23-6
6
FIXED IND 10UH 140MA 2.1 OHM SMD
475
DIODE ZENER ARRAY 20V SOT23-3
7038
1/8- to 1/16-DUTY FIPTM VFD CONTROLLER/DRIVER
40
CMC 6.8MH 1.2A 2LN TH
80
Silicon PNP epitaxial planer transistor
14