We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW24N60M2

Part No : STW24N60M2
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 18A TO247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.169
€47.534
35+
€2.681
€93.839
55+
€2.600
€143.006
75+
€2.519
€188.933
95+
€2.437
€231.534
125+
€2.194
€274.275
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 42,537 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1060pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 037967-STW24N60M2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
STW24N60M2, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 600V drain-source breakdown voltage, 18A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW24N60M2 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1060pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 037967-STW24N60M2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW24N60M2
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
STW24N60M2 Price

STW24N60M2 Datasheet
STW24N60M2 Application

STW24N60M2 Replacement
STW24N60M2 Pdf

STW24N60M2 Pinout
STW24N60M2 Image

STW24N60M2 Picture
STW24N60M2 In Stock

STW24N60M2 Distributor
STW24N60M2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG DUAL 48TSSOP
6
IC OPAMP AUDIO 9MHZ 8SOIC
1523
ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
198
12-/16-Bit, 8-Channel 200ksps ADCs
IC PWR MGMT I.MX35/51 186BGA
61
8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, ADC, 16-BIT TIMERS, SPI, IC INTERFACES
169
Power management (dual transistors)
300
Adjustable step-down controller with synchronous rectification
421
IC REG LDO 3.3V 0.15A 5DSBGA
300