Search
Filters

STW24NM60N

Part No :
STW24NM60N
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 17A TO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,392 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 1400pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 054055-STW24NM60N
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
STW24NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 600V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW24NM60N is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 1400pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 054055-STW24NM60N
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW24NM60N
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
STW24NM60N Price

STW24NM60N Datasheet
STW24NM60N Application

STW24NM60N Replacement
STW24NM60N Pdf

STW24NM60N Pinout
STW24NM60N Image

STW24NM60N Picture
STW24NM60N In Stock

STW24NM60N Distributor
STW24NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.5V 0.3A 8MSOP
48
Audio/video switch matrix
653
CAP TANT 220UF 16V 10% 2917
64
16-Bit, 100 kSPS/200 kSPS BiCMOS A/D Converter
2
4-Pin SOP OptoMOS Relay
596
IC SUPERVISOR PP ACT LOW SC-70
189
High Speed LDO Regulators Low ESR Cap Compatible ON/OFF Switch
599

Top Sellers