Search
Filters

STW24NM65N

Part No :
STW24NM65N
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 650V 19A TO-247
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
24+
$2.1070
$50.568
58+
$1.7380
$100.804
89+
$1.6860
$150.054
123+
$1.6330
$200.859
159+
$1.5800
$251.220
211+
$1.4220
$300.042
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 959 pieces can ship immediately
MOQ: 24 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2500pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 9.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 038538-STW24NM65N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Quantity per package 30
STW24NM65N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 650V drain-source breakdown voltage, 19A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW24NM65N is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2500pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 9.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 038538-STW24NM65N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW24NM65N
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
STW24NM65N Price

STW24NM65N Datasheet
STW24NM65N Application

STW24NM65N Replacement
STW24NM65N Pdf

STW24NM65N Pinout
STW24NM65N Image

STW24NM65N Picture
STW24NM65N In Stock

STW24NM65N Distributor
STW24NM65N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V 0.12A SC70-5
100
IC OPAMP GP 4MHZ RRO 16DIP
222
Conv DC-DC 3V to 20V Step Down Single-Out 0.8V to 18V 1A 6-Pin TSOT-23 T/R / IC REG BUCK ADJ 1A TSOT23-6
13000
IC MCU 8BIT 8KB FLASH 28QFN
848
IC OPAMP GP 65MHZ RRO 8TSSOP
1369
DIODE GEN PURP 400V 1.5A SMA
17000
CAP TANT 330UF 10V 10% 2917

Top Sellers