We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW25N80K5

Part No : STW25N80K5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 800V 19.5A TO247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
€4.534
€45.342
25+
€3.837
€95.918
40+
€3.720
€148.788
50+
€3.604
€180.180
65+
€3.488
€226.688
90+
€3.139
€282.528
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Popularity High
Is this a common-used part? Yes
Win Source Part Number 212431-STW25N80K5
Dimension TO-247-3
Case / Package TO-247
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 260 mOhm @ 19.5A, 10V
Power Dissipation (Max) 250W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 1600pF @ 100V
Max Gate Charge 40nC @ 10V
Gate-Source Threshold Voltage 5V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 19.5A (Tc)
Drain-Source Breakdown Voltage 800V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
STW25N80K5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 800V drain-source breakdown voltage, 19.5A (Tc) continuous drain current at 25°C ,5V @ 100μA gate-source threshold voltage. STW25N80K5 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Popularity High
Is this a common-used part? Yes
Win Source Part Number 212431-STW25N80K5
Dimension TO-247-3
Case / Package TO-247
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 260 mOhm @ 19.5A, 10V
Power Dissipation (Max) 250W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 1600pF @ 100V
Max Gate Charge 40nC @ 10V
Gate-Source Threshold Voltage 5V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 19.5A (Tc)
Drain-Source Breakdown Voltage 800V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW25N80K5
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
STW25N80K5 Price

STW25N80K5 Datasheet
STW25N80K5 Application

STW25N80K5 Replacement
STW25N80K5 Pdf

STW25N80K5 Pinout
STW25N80K5 Image

STW25N80K5 Picture
STW25N80K5 In Stock

STW25N80K5 Distributor
STW25N80K5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Quick-PWM Master Controllers for Voltage-Positioned CPU Core Power Supplies (IMVP-IV)
82
Isolated 1W Dual Output SM DC/DC Converters
1
IC SW 3BIAS TONE H/V 2.2V 16QSOP
1355
MOSFET N-CH 20V 0.97A SOT416
4010