Search
Filters

STW25NM60N

Part No :
STW25NM60N
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 21A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2400pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054056-STW25NM60N
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Quantity per package 30
Alternative Parts
(Cross-Reference)
IPW60R160C6;  IXKH24N60C5; STW25NM60ND;  STW25NM60N;  
STW25NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 21A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW25NM60N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2400pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054056-STW25NM60N
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Quantity per package 30
Alternative Parts
(Cross-Reference)
IPW60R160C6;  IXKH24N60C5; STW25NM60ND;  STW25NM60N;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW25NM60N
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
STW25NM60N Price

STW25NM60N Datasheet
STW25NM60N Application

STW25NM60N Replacement
STW25NM60N Pdf

STW25NM60N Pinout
STW25NM60N Image

STW25NM60N Picture
STW25NM60N In Stock

STW25NM60N Distributor
STW25NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
1μA Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus | IC TXRX RS232 1MBPS SHTDN 28SOIC
512
IC AUDIO AMP I2C BUS CTRL DBS27P
452
IC SDRAM 512MBIT 200MHZ 66TSOP
36

Top Sellers