We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW25NM60ND

Part No : STW25NM60ND
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 21A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.492
$62.300
50+
$2.109
$105.450
75+
$2.045
$153.375
105+
$1.981
$208.005
135+
$1.917
$258.795
175+
$1.726
$302.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2400pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031595-STW25NM60ND
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Quantity per package 30
Alternative Parts
(Cross-Reference)
IPW60R160C6;  IXKH24N60C5; STW25NM60N;  
STW25NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 21A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW25NM60ND is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2400pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031595-STW25NM60ND
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Quantity per package 30
Alternative Parts
(Cross-Reference)
IPW60R160C6;  IXKH24N60C5; STW25NM60N;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW25NM60ND
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
STW25NM60ND Price

STW25NM60ND Datasheet
STW25NM60ND Application

STW25NM60ND Replacement
STW25NM60ND Pdf

STW25NM60ND Pinout
STW25NM60ND Image

STW25NM60ND Picture
STW25NM60ND In Stock

STW25NM60ND Distributor
STW25NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC FPGA 81 I/O 100TQFP
99
IC FLASH RAM 1G PARALLEL 533MHZ
123
TRANS PNP 50V 0.05A TO-92
370
TRIAC SENS GATE 600V 0.8A SC73
313
RES SMD 1.5K OHM 5% 1/20W 0201
1500