Search
Filters

STW26NM50

Part No :
STW26NM50
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 30A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Application Field Used in Industrial
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 212432-STW26NM50
Dimension TO-247-3
Case / Package TO-247-3
Mounting Through Hole
Temperature Range - Operating 150°C (TJ)
Maximum Rds On at Id,Vgs 120 mOhm @ 13A, 10V
Power Dissipation (Max) 313W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 3000pF @ 25V
Max Gate Charge 106nC @ 10V
Gate-Source Threshold Voltage 5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 30A (Tc)
Drain-Source Breakdown Voltage 500V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
STW26NM50, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 30A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW26NM50 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Application Field Used in Industrial
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 212432-STW26NM50
Dimension TO-247-3
Case / Package TO-247-3
Mounting Through Hole
Temperature Range - Operating 150°C (TJ)
Maximum Rds On at Id,Vgs 120 mOhm @ 13A, 10V
Power Dissipation (Max) 313W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 3000pF @ 25V
Max Gate Charge 106nC @ 10V
Gate-Source Threshold Voltage 5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 30A (Tc)
Drain-Source Breakdown Voltage 500V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW26NM50
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
STW26NM50 Price

STW26NM50 Datasheet
STW26NM50 Application

STW26NM50 Replacement
STW26NM50 Pdf

STW26NM50 Pinout
STW26NM50 Image

STW26NM50 Picture
STW26NM50 In Stock

STW26NM50 Distributor
STW26NM50 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V 50MA SOT23-5
275
I2C-Compatible, 256-Position Digital Potentiometers | IC DGTL POT 10KOHM 256TAP 16SOIC
30
IC MULTIPLIER 10V TO-100-10 CAN
TRANS PREBIAS NPN 125MW SSMINI3
1200
Off-Line SMPS Current Mode Controller with integrated 650V Startup Cell/CoolMOS
1532
High-Speed, Single-Supply, Rail-to-Rail OPERATIONAL AMPLIFIERS
36

Top Sellers