We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW26NM60N

Part No : STW26NM60N
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 20A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.397
$59.925
50+
$2.028
$101.400
80+
$1.967
$157.360
105+
$1.905
$200.025
140+
$1.844
$258.160
185+
$1.659
$306.915
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 25,229 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1800pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 005601-STW26NM60N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
STW26NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW26NM60N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1800pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 005601-STW26NM60N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW26NM60N
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
STW26NM60N Price

STW26NM60N Datasheet
STW26NM60N Application

STW26NM60N Replacement
STW26NM60N Pdf

STW26NM60N Pinout
STW26NM60N Image

STW26NM60N Picture
STW26NM60N In Stock

STW26NM60N Distributor
STW26NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT RECTIFIER(VOLTAGE- 50 to 600 Volts CURRENT - 3.0 Amperes)
300
IC OR CTRLR SRC SELECT 8TSSOP
5
TRANS PREBIAS PNP 0.2W SOT23-3
309
UHF~VHF Band RF Switch Applications
31000
Voltage Detector Series
2400
TVS DIODE 6VWM 12DFN
475