Search
Filters

STW27NM60ND

Part No :
STW27NM60ND
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 21A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 42 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212433-STW27NM60ND
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Quantity per package 30
Alternative Parts
(Cross-Reference)
APT43M60B2;   IPW60R099CPAFKSA1;  SiHFPS38N60L-E3; 
STW27NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 21A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW27NM60ND is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212433-STW27NM60ND
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Quantity per package 30
Alternative Parts
(Cross-Reference)
APT43M60B2;   IPW60R099CPAFKSA1;  SiHFPS38N60L-E3; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW27NM60ND
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
STW27NM60ND Price

STW27NM60ND Datasheet
STW27NM60ND Application

STW27NM60ND Replacement
STW27NM60ND Pdf

STW27NM60ND Pinout
STW27NM60ND Image

STW27NM60ND Picture
STW27NM60ND In Stock

STW27NM60ND Distributor
STW27NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
PHOTORELAY SPST-NO 400MA 60V / Solid State Relay DC-IN 0.4A 60V 4-Pin SOP T/R
67
Schottky Rectifier, 7.5 A
174
PHOTOINTERRUPTER SWITCH PTR SLOT
160
Multi-Display LED Driver with Ambient Light Sensing and Dynamic Backlight Control Compatibility
52
IC REG LDO 3.3V 0.5A 6MLF
354

Top Sellers