We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW28NK60Z

Part No : STW28NK60Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 27A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 92 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 264nC @ 10V
Max Input Capacitance 6350pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 185 mOhm @ 13.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054057-STW28NK60Z
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
STW28NK60Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 27A (Tc) continuous drain current at 25°C ,4.5V @ 150μA gate-source threshold voltage. STW28NK60Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 264nC @ 10V
Max Input Capacitance 6350pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 185 mOhm @ 13.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054057-STW28NK60Z
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW28NK60Z
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
STW28NK60Z Price

STW28NK60Z Datasheet
STW28NK60Z Application

STW28NK60Z Replacement
STW28NK60Z Pdf

STW28NK60Z Pinout
STW28NK60Z Image

STW28NK60Z Picture
STW28NK60Z In Stock

STW28NK60Z Distributor
STW28NK60Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.9MHZ RRO 8SOIC
1398
IC MULTIPLEXER TRPL 2X1 16SOIC
2342
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
680
ANTARIS4 Single-chip GPS Receiver SuperSense
3150
IC OPAMP GP 1 CIRCUIT 8SO
31
Hermetically Sealed, Low IF, Wide VCC, High Gain Optocouplers | OPTOISO 1.5KV 4CH DARLNG 16-DIP
71
IC AMP AUDIO PWR .105W AB 8VSSOP
2127