Search
Filters

STW28NM50N

Part No :
STW28NM50N
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 21A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
6+
$8.479
$50.874
14+
$7.174
$100.436
22+
$6.957
$153.054
30+
$6.740
$202.200
40+
$6.522
$260.880
55+
$5.870
$322.850
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,756 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1735pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 158 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037519-STW28NM50N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
IXFK50N50;  STW32NM50N;  STW23NM50N;  STW28NM50N;  
STW28NM50N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 21A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW28NM50N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1735pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 158 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037519-STW28NM50N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
IXFK50N50;  STW32NM50N;  STW23NM50N;  STW28NM50N;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW28NM50N
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
STW28NM50N Price

STW28NM50N Datasheet
STW28NM50N Application

STW28NM50N Replacement
STW28NM50N Pdf

STW28NM50N Pinout
STW28NM50N Image

STW28NM50N Picture
STW28NM50N In Stock

STW28NM50N Distributor
STW28NM50N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 56V 1.2KA 2220
328
TELECOMMUNICATIONS PRODUCTS
Single Clock Generator | IC CLK GEN PLL SGL 6SON
249
IC DUAL FET BUS SWITCH 8-TSSOP
990
Microcontroller with UHF ASK/FSK Transmitter
6
Multiple-Output Power-Supply Controllers for LCD Monitors
9
IC OPAMP VFB 130MHZ RRO 8SOIC
11126

Top Sellers