We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW29NK50Z

Part No : STW29NK50Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 31A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 136 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 266nC @ 10V
Max Input Capacitance 6110pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 15.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 141370-STW29NK50Z
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
STW29NK50Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 31A (Tc) continuous drain current at 25°C ,4.5V @ 150μA gate-source threshold voltage. STW29NK50Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 266nC @ 10V
Max Input Capacitance 6110pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 15.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 141370-STW29NK50Z
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW29NK50Z
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
STW29NK50Z Price

STW29NK50Z Datasheet
STW29NK50Z Application

STW29NK50Z Replacement
STW29NK50Z Pdf

STW29NK50Z Pinout
STW29NK50Z Image

STW29NK50Z Picture
STW29NK50Z In Stock

STW29NK50Z Distributor
STW29NK50Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC GATE NOR 4CH 2-INP 14-SO
27218
PROTECTOR TRIPLE BIDIRECTIONAL
4
IC DETECTOR VOLT 3.9V ODRN 5SSOP
107
OPTOISO 5.3KV TRANS W/BASE 6DIP
1447
MOSFET N-CH 10V DRIVE CPT
754
GU (General Use) Type [1, 2-Channel (Form A) 4, 8-Pin Type] Amusement
190
IC DAC 16BIT OCTAL CH 16-TSSOP
3