Search
Filters

STW30NM60ND

Part No :
STW30NM60ND
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 25A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
9+
$5.653
$50.877
21+
$4.783
$100.443
35+
$4.638
$162.330
45+
$4.493
$202.185
60+
$4.348
$260.880
80+
$3.914
$313.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 2800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 12.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212434-STW30NM60ND
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
STW30NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 25A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW30NM60ND is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 2800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 12.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212434-STW30NM60ND
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW30NM60ND
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
STW30NM60ND Price

STW30NM60ND Datasheet
STW30NM60ND Application

STW30NM60ND Replacement
STW30NM60ND Pdf

STW30NM60ND Pinout
STW30NM60ND Image

STW30NM60ND Picture
STW30NM60ND In Stock

STW30NM60ND Distributor
STW30NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MC9S12C Family MC9S12GC Family Reference Manual | IC MCU 16BIT 32KB FLASH 48LQFP
17
IC DAC 16BIT STEREO 96KHZ 14SOIC
4
IC REG LDO -8V 1A TO220-3
400
IC MIC CMOS/MEMS
93
IC MCU 16BIT 4KB FLASH 20TSSOP
170

Top Sellers