We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW34N65M5

Part No : STW34N65M5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 28A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 73 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 62.5nC @ 10V
Max Input Capacitance 2700pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 14A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 042957-STW34N65M5
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
STW34N65M5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 650V drain-source breakdown voltage, 28A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW34N65M5 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 62.5nC @ 10V
Max Input Capacitance 2700pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 14A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 042957-STW34N65M5
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW34N65M5
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
STW34N65M5 Price

STW34N65M5 Datasheet
STW34N65M5 Application

STW34N65M5 Replacement
STW34N65M5 Pdf

STW34N65M5 Pinout
STW34N65M5 Image

STW34N65M5 Picture
STW34N65M5 In Stock

STW34N65M5 Distributor
STW34N65M5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | IC REG BUCK ADJUSTABLE 5A 14VSON
476
IC GATE NOR 1CH 2-INP SOT-23-5
5358
IC REG LDO 8V 0.5A DPAK
877
CAP TANT 47UF 10% 6.3V 2312
50
IC REG LDO 3.3V 3A 5DDPAK
548