We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW34NM60N

Part No : STW34NM60N
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 29A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
11+
€4.430
€48.728
25+
€3.749
€93.713
40+
€3.634
€145.368
55+
€3.521
€193.644
70+
€3.407
€238.518
90+
€3.066
€275.967
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,385 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2722pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 105 mOhm @ 14.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 087667-STW34NM60N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
STW34NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 29A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW34NM60N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2722pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 105 mOhm @ 14.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 087667-STW34NM60N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW34NM60N
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
STW34NM60N Price

STW34NM60N Datasheet
STW34NM60N Application

STW34NM60N Replacement
STW34NM60N Pdf

STW34NM60N Pinout
STW34NM60N Image

STW34NM60N Picture
STW34NM60N In Stock

STW34NM60N Distributor
STW34NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Low-Noise, Precision Operational Amplifier
213
Sync Separator with Horizontal Output
20
IC OPAMP GP 12MHZ RRO 8DIP
34
IC MCU 32BIT 256KB FLASH 100LQFP
45
IC ADC/ENERGY MEAS 10UMAX
11
4-Bit Bus Switch
12
IC MCU 8BIT 32KB FLASH 64TQFP
14
Interworking Element for 8 E1/T1 Lines
14
SP10T ANTENNA SWITCH MODULE
6