We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW34NM60ND

Part No : STW34NM60ND
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 29A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,680 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80.4nC @ 10V
Max Input Capacitance 2785pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 14.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 031596-STW34NM60ND
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Quantity per package 30
STW34NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 600V drain-source breakdown voltage, 29A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW34NM60ND is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80.4nC @ 10V
Max Input Capacitance 2785pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 14.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 031596-STW34NM60ND
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW34NM60ND
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
STW34NM60ND Price

STW34NM60ND Datasheet
STW34NM60ND Application

STW34NM60ND Replacement
STW34NM60ND Pdf

STW34NM60ND Pinout
STW34NM60ND Image

STW34NM60ND Picture
STW34NM60ND In Stock

STW34NM60ND Distributor
STW34NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC ADC 12-BIT 94KSPS 16-QSOP
8
IC SHIFT REG STATIC DUAL 16-DIP
4281
5V SINGLE CHANNEL PROGRAMMABLE LOAD SWITCH | IC LOAD SWITCH 8UDFN
N-Channel Advanced Power MOSFET
3250
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
2
OPTOISOLATOR 5KV TRANSISTOR 4DIP
1883
IC MOSFET DVR HI/LO SIDE 14-DIP
13