Search
Filters

STW35N65M5

Part No :
STW35N65M5
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 650V 27A TO-247
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
10+
€4.7480
€47.482
25+
€4.0180
€100.437
35+
€3.8960
€136.344
50+
€3.7740
€188.680
65+
€3.6530
€237.416
85+
€3.2870
€279.375
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,047 pieces can ship immediately
MOQ: 10 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 3750pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 98 mOhm @ 13.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212435-STW35N65M5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
STW35N65M5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 650V drain-source breakdown voltage, 27A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW35N65M5 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 3750pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 98 mOhm @ 13.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212435-STW35N65M5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW35N65M5
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
STW35N65M5 Price

STW35N65M5 Datasheet
STW35N65M5 Application

STW35N65M5 Replacement
STW35N65M5 Pdf

STW35N65M5 Pinout
STW35N65M5 Image

STW35N65M5 Picture
STW35N65M5 In Stock

STW35N65M5 Distributor
STW35N65M5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC BUFF/DVR TRI-ST 1BIT SOT353
1200
MOSFET N-CH 500V 20A TO-220
144
Dual N-Channel 60-V (D-S) MOSFET
20
Y2K-Compliant Watchdog Real-Time Clocks
3

Top Sellers