Search
Filters

STW3N150

Part No :
STW3N150
Manufacturer :
Catalog :
FETs - Single
Description :
MOSFET N-CH 1500V 2.5A TO-247
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
25+
€2.0250
€50.619
55+
€1.7130
€94.229
85+
€1.6620
€141.239
115+
€1.6090
€185.049
145+
€1.5580
€225.838
195+
€1.4020
€273.341
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,374 pieces can ship immediately
MOQ: 25 pcs
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
Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series PowerMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 1500V (1.5kV)
Current - Continuous Drain (Id) @ 25°C 2.5A (Tc)
Rds On (Max) @ Id Vgs 9 Ohm @ 1.3A 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) @ Vgs 29.3nC @ 10V
Input Capacitance (Ciss) @ Vds 939pF @ 25V
Power - Max 140W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Win Source Part Number 089112-STW3N150
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
The STW3N150 has been designed specifically as a FETs - Single ,listed in Discrete Semiconductor Products category. It is produced by STMicroelectronics ,packaging utilizes environmentally ‘Green’ mold compound. The STW3N150 is available in our Shenzhen warehouse, its stock code is 348934 . Check STW3N150 real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series PowerMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 1500V (1.5kV)
Current - Continuous Drain (Id) @ 25°C 2.5A (Tc)
Rds On (Max) @ Id Vgs 9 Ohm @ 1.3A 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) @ Vgs 29.3nC @ 10V
Input Capacitance (Ciss) @ Vds 939pF @ 25V
Power - Max 140W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Win Source Part Number 089112-STW3N150
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW3N150
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
STW3N150 Price

STW3N150 Datasheet
STW3N150 Application

STW3N150 Replacement
STW3N150 Pdf

STW3N150 Pinout
STW3N150 Image

STW3N150 Picture
STW3N150 In Stock

STW3N150 Distributor
STW3N150 FETs - Single

Image
Mfr.Part No
Description
Stock
600V N-Channel MOSFET
3720
Silicon P Channel MOS FET Power Switching
1392
Insulated Ultrafast Rectifier Module, 280 A
30
HIGH RIPPLE-REJECTION LOW DROPOUT CMOS VOLTAGE REGULATOR
350

Top Sellers