We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW40NF20

Part No : STW40NF20
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 40A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
€0.887
€48.807
120+
€0.751
€90.072
190+
€0.728
€138.339
260+
€0.706
€183.456
330+
€0.682
€225.126
440+
€0.614
€270.072
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 006211-STW40NF20
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
STW40NF20, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 200V drain-source breakdown voltage, 40A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW40NF20 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 006211-STW40NF20
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW40NF20
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
STW40NF20 Price

STW40NF20 Datasheet
STW40NF20 Application

STW40NF20 Replacement
STW40NF20 Pdf

STW40NF20 Pinout
STW40NF20 Image

STW40NF20 Picture
STW40NF20 In Stock

STW40NF20 Distributor
STW40NF20 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FILTER RC(PI) 30 OHM/55PF SMD
38
IC MCU 32BIT 128KB FLASH 144LQFP
CONN SOCKET .35MM 40POS SMD
2009
IC MCU 16BIT 128KB FLASH 113BGA
25
NPN Power Transistors
IC AUDIO SYS DGTL 2.1CH PWRSSO36
2788
MOSFET N-CH 60V 86A DIRECTFET
2431
IC CAMERA LENS DVR 1CH 50VCSP
177