We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW42N65M5

Part No : STW42N65M5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 33A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
€6.337
€50.695
20+
€5.362
€107.244
30+
€5.199
€155.979
40+
€5.037
€201.492
50+
€4.874
€243.720
65+
€4.388
€285.188
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 235 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4650pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 79 mOhm @ 16.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037161-STW42N65M5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
STW42N65M5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 650V drain-source breakdown voltage, 33A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW42N65M5 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4650pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 79 mOhm @ 16.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037161-STW42N65M5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW42N65M5
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
STW42N65M5 Price

STW42N65M5 Datasheet
STW42N65M5 Application

STW42N65M5 Replacement
STW42N65M5 Pdf

STW42N65M5 Pinout
STW42N65M5 Image

STW42N65M5 Picture
STW42N65M5 In Stock

STW42N65M5 Distributor
STW42N65M5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC VREF SERIES 5V SOT23-3
230
NPN 9 GHz wideband transistors
13090
IC LED DRIVER OFFLINE DIM 8SOIC
100
Triple Line Receiver
4
Photomicrosensor (Transmissive)
18
IC FPGA 92 I/O 144TQFP
3
HALF-BRIDGE DRIVER | IC DRIVER HIGH/LOW SIDE 8-DIP
1450