We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW43NM50N

Part No : STW43NM50N
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 37A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 87 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 140nC @ 10V
Max Input Capacitance 4200pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 255W (Tc)
Maximum Rds On at Id,Vgs 85 mOhm @ 18.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054058-STW43NM50N
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFX64N50P;   APT50M85LVFRG;  APT50M85B2VRG; 
STW43NM50N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 37A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW43NM50N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 140nC @ 10V
Max Input Capacitance 4200pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 255W (Tc)
Maximum Rds On at Id,Vgs 85 mOhm @ 18.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054058-STW43NM50N
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFX64N50P;   APT50M85LVFRG;  APT50M85B2VRG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW43NM50N
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
STW43NM50N Price

STW43NM50N Datasheet
STW43NM50N Application

STW43NM50N Replacement
STW43NM50N Pdf

STW43NM50N Pinout
STW43NM50N Image

STW43NM50N Picture
STW43NM50N In Stock

STW43NM50N Distributor
STW43NM50N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual N & P-Channel 2.5V Specified PowerTrenchTM MOSFET
600
CAP TAN 46UF 20% 6V 3528-12
250
LINEAR INTEGRATED CIRCUIT
38
IC TRANSCVR 8BIT N-INV 24SSOP
510
Silicon Bipolar MMIC 5 GHz Active Double Balanced Mixer/IF Amp
9
524288-word x 8-bit High Speed CMOS Static RAM
4