Search
Filters

STW43NM60ND

Part No :
STW43NM60ND
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 35A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
7+
$7.066
$49.462
17+
$5.979
$101.643
30+
$5.798
$173.940
40+
$5.616
$224.640
50+
$5.435
$271.750
65+
$4.892
$317.980
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,128 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 145nC @ 10V
Max Input Capacitance 4300pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 255W (Tc)
Maximum Rds On at Id,Vgs 88 mOhm @ 17.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031597-STW43NM60ND
Family Name STW43NM60ND
Introduction Date October 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 30
Alternative Parts
(Cross-Reference)
TK31N60W(S1VF,S); TK31N60W,S1VF;  TK31N60X; 

STW43NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW43NM60ND is used in the 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 145nC @ 10V
Max Input Capacitance 4300pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 255W (Tc)
Maximum Rds On at Id,Vgs 88 mOhm @ 17.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031597-STW43NM60ND
Family Name STW43NM60ND
Introduction Date October 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 30
Alternative Parts
(Cross-Reference)
TK31N60W(S1VF,S); TK31N60W,S1VF;  TK31N60X; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW43NM60ND
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
STW43NM60ND Price

STW43NM60ND Datasheet
STW43NM60ND Application

STW43NM60ND Replacement
STW43NM60ND Pdf

STW43NM60ND Pinout
STW43NM60ND Image

STW43NM60ND Picture
STW43NM60ND In Stock

STW43NM60ND Distributor
STW43NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DISPLAYPORT 1:2 SWITCH 56QFN
11
FIXED IND 220UH 340MA 1.25 OHM / SRR4028 Series - Shielded SMD Power Inductors
97
Timing Generator for Frame Readout CCD Image Sensor
970
3A, 28V, 1MHz Synchronous Step-Down Converter
6000
Low Power, 5V, μP Reset
1305
Constant Voltage Regulation Transient Suppressors
12300
Field Effect Transistor Silicon P Channel MOS Type High Speed Switching Applications Analog Switch Applications
24000

Top Sellers