We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW45N65M5

Part No : STW45N65M5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 35A TO247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
€5.334
€48.009
20+
€4.514
€90.270
35+
€4.377
€153.185
45+
€4.240
€190.796
55+
€4.103
€225.671
75+
€3.693
€276.953
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,965 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 91nC @ 10V
Max Input Capacitance 3375pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 210W (Tc)
Maximum Rds On at Id,Vgs 78 mOhm @ 19.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 212436-STW45N65M5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
STW45N65M5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 650V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW45N65M5 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 91nC @ 10V
Max Input Capacitance 3375pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 210W (Tc)
Maximum Rds On at Id,Vgs 78 mOhm @ 19.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 212436-STW45N65M5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW45N65M5
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
STW45N65M5 Price

STW45N65M5 Datasheet
STW45N65M5 Application

STW45N65M5 Replacement
STW45N65M5 Pdf

STW45N65M5 Pinout
STW45N65M5 Image

STW45N65M5 Picture
STW45N65M5 In Stock

STW45N65M5 Distributor
STW45N65M5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FUSE BOARD MOUNT 2A 32VDC 1206
335
TRIMMER 100 OHM 0.25W SMD
121
3A,4.5A,5.5A PWM Step-Up DC/DC Converter
2000
CONN MAGJACK 1PORT 100 BASE-TX
159