We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW45NM50

Part No : STW45NM50
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 45A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
€5.503
€49.523
20+
€4.656
€93.114
30+
€4.515
€135.459
45+
€4.374
€196.830
55+
€4.233
€232.799
75+
€3.810
€285.728
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 117nC @ 10V
Max Input Capacitance 3700pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 417W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 22.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031598-STW45NM50
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
APT75M50B2;  IXFX78N50P3; STW45NM50FD;  STW45NM50;  
STW45NM50, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 45A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW45NM50 is used in the -65°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 117nC @ 10V
Max Input Capacitance 3700pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 417W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 22.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 031598-STW45NM50
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
APT75M50B2;  IXFX78N50P3; STW45NM50FD;  STW45NM50;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW45NM50
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
STW45NM50 Price

STW45NM50 Datasheet
STW45NM50 Application

STW45NM50 Replacement
STW45NM50 Pdf

STW45NM50 Pinout
STW45NM50 Image

STW45NM50 Picture
STW45NM50 In Stock

STW45NM50 Distributor
STW45NM50 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MPU MPC82XX 200MHZ 352TBGA
6
MOSFET N-CH 30V 40A PPAK SO-8
2052
IC MCU 8BIT 2KB FLASH 20QFN
1698
RES SMD 10 OHM 0.1% 1/8W 0805
460
IC REG LDO 3.3V 0.15A SOT23-5
167
SMA STRT JACK-RA PLUG RG-316 .5M
910
New, small dimensions including low profile capacitors
885
IEEE1394 400Mbps PHY
71