Search
Filters

STW48N60M2

Part No :
STW48N60M2
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
Trans MOSFET N-CH 600V 42A 3-Pin(3+Tab) TO-247 Tube / MOSFET N-CH 600V 42A TO-247
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
7+
$7.5090
$52.563
17+
$6.1950
$105.315
25+
$6.0070
$150.175
35+
$5.8200
$203.700
45+
$5.6320
$253.440
60+
$5.0690
$304.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,899 pieces can ship immediately
MOQ: 7 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 3060pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 042958-STW48N60M2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Family Name STW48N60M2
Introduction Date September 03, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2034
Alternative Parts
(Cross-Reference)
IXTH34N65X2; IXKH47N60C3; IXFH34N65X2; MKH24I650HR; 
STW48N60M2, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 600V drain-source breakdown voltage, 42A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW48N60M2 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 3060pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 042958-STW48N60M2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Family Name STW48N60M2
Introduction Date September 03, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2034
Alternative Parts
(Cross-Reference)
IXTH34N65X2; IXKH47N60C3; IXFH34N65X2; MKH24I650HR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW48N60M2
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
STW48N60M2 Price

STW48N60M2 Datasheet
STW48N60M2 Application

STW48N60M2 Replacement
STW48N60M2 Pdf

STW48N60M2 Pinout
STW48N60M2 Image

STW48N60M2 Picture
STW48N60M2 In Stock

STW48N60M2 Distributor
STW48N60M2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
OptiMOS™-5 Power-Transistor
140
IC REG DL BCK/LINEAR 14-SOIC
348
16- and 32-Bit RISC Flash Microcontroller
15
IC FILTER DUAL SWITCH CAP 20-DIP
14

Top Sellers