We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW48NM60N

Part No : STW48NM60N
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 39A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
€4.851
€48.510
25+
€4.104
€102.600
35+
€3.980
€139.293
50+
€3.856
€192.780
65+
€3.731
€242.541
85+
€3.358
€285.422
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 34,236 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 124nC @ 10V
Max Input Capacitance 4285pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 330W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 20A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 037193-STW48NM60N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
STW48NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 600V drain-source breakdown voltage, 44A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW48NM60N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 124nC @ 10V
Max Input Capacitance 4285pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 330W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 20A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 037193-STW48NM60N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW48NM60N
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
STW48NM60N Price

STW48NM60N Datasheet
STW48NM60N Application

STW48NM60N Replacement
STW48NM60N Pdf

STW48NM60N Pinout
STW48NM60N Image

STW48NM60N Picture
STW48NM60N In Stock

STW48NM60N Distributor
STW48NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Monolithic SAMPLE/HOLD AMPLIFIER
180
IC REG LDO 3V 0.1A SOT223
184
140 MHz video controller with I2C-bus
32
N-Channel Enhancement Mode Field Effect Transistor
580
IC FPGA 192 I/O 240HQFP