Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

STW4N150

Part No :
STW4N150
Manufacturer :
Catalog :
FETs - Single
Description :
MOSFET N-CH 1500V 4A TO-247
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
6+
$9.9530
$59.718
13+
$8.2860
$107.718
19+
$8.0480
$152.912
26+
$7.8100
$203.060
34+
$7.5720
$257.448
44+
$6.8580
$301.752
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,000 pieces
MOQ: 6 pcs
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
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
2SK3748;  2SK3748-1E;  IXTH3N150;  
Popularity High
Is this a common-used part? Yes
Introduction Date March 01, 2005
Family Name STW4N150
Win Source Part Number 088250-STW4N150
Mounting Style Through Hole
Catalog N-Channel Standard FETs
Power - Max 160W
Manufacturer Device Package TO-247-3
Package TO-247-3
Vgs(th) (Max) @ Id 5V @ 250µA
Operating Temperature Range 150°C (TJ)
Rds On (Max) @ Id Vgs 7 Ohm @ 2A 10V
Input Capacitance (Ciss) @ Vds 1300pF @ 25V
FET Feature Standard
FET Type MOSFET N-Channel Metal Oxide
Packaging Tube
Series PowerMESH
Gate Charge (Qg) @ Vgs 50nC @ 10V
Current - Continuous Drain (Id) @ 25°C 4A (Tc)
Drain to Source Voltage (Vdss) 1500V (1.5kV)
Standard Package 30
Family FETs - Single
Category Discrete Semiconductor Products
Manufacturer STMicroelectronics
The STW4N150 has been designed specifically as a FETs - Single ,listed in Discrete Semiconductor Products category. It is produced by STMicroelectronics ,packaging utilizes environmentally ‘Green’ mold compound. The STW4N150 is available in our Shenzhen warehouse, its stock code is 348948 . Check STW4N150 real time inventory , price and technical information.
Products specifications
ECAD Module
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
2SK3748;  2SK3748-1E;  IXTH3N150;  
Popularity High
Is this a common-used part? Yes
Introduction Date March 01, 2005
Family Name STW4N150
Win Source Part Number 088250-STW4N150
Mounting Style Through Hole
Catalog N-Channel Standard FETs
Power - Max 160W
Manufacturer Device Package TO-247-3
Package TO-247-3
Vgs(th) (Max) @ Id 5V @ 250µA
Operating Temperature Range 150°C (TJ)
Rds On (Max) @ Id Vgs 7 Ohm @ 2A 10V
Input Capacitance (Ciss) @ Vds 1300pF @ 25V
FET Feature Standard
FET Type MOSFET N-Channel Metal Oxide
Packaging Tube
Series PowerMESH
Gate Charge (Qg) @ Vgs 50nC @ 10V
Current - Continuous Drain (Id) @ 25°C 4A (Tc)
Drain to Source Voltage (Vdss) 1500V (1.5kV)
Standard Package 30
Family FETs - Single
Category Discrete Semiconductor Products
Manufacturer STMicroelectronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW4N150
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
STW4N150 Price

STW4N150 Datasheet
STW4N150 Application

STW4N150 Replacement
STW4N150 Pdf

STW4N150 Pinout
STW4N150 Image

STW4N150 Picture
STW4N150 In Stock

STW4N150 Distributor
STW4N150 FETs - Single

Image
Mfr.Part No
Description
Stock
CONN HEADER SH 12POS TOP 1MM TIN
1492
LED GREEN DIFFUSED 0603 SMD
1966
300/600mA, Ultra-Fast Transient Response LDO Regulator
178
MAGNETIC SWITCH LATCH 3SIP
1122
HEXFET-R Power MOSFET | MOSFET N-CH 40V 160A D2PAK
118

Top Sellers