Search
Filters

STW50NB20

Part No :
STW50NB20
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 200V 50A TO-247
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability: 41 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IRFP250NPBF;  STW40N20;  IRFP250;  
Fake Threat In the Open Market 51 pct.
Popularity Medium
Dimension TO-247-3
Case / Package TO-247-3
Mounting Through Hole
Temperature Range - Operating 150°C (TJ)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 3400pF @ 25V
Max Gate Charge 115nC @ 10V
Gate-Source Threshold Voltage 5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 50A (Tc)
Drain-Source Breakdown Voltage 200V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Power Dissipation (Max) 280W (Tc)
Maximum Rds On at Id,Vgs 55 mOhm @ 25A, 10V
Win Source Part Number 212438-STW50NB20
STW50NB20, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 200V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW50NB20 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IRFP250NPBF;  STW40N20;  IRFP250;  
Fake Threat In the Open Market 51 pct.
Popularity Medium
Dimension TO-247-3
Case / Package TO-247-3
Mounting Through Hole
Temperature Range - Operating 150°C (TJ)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 3400pF @ 25V
Max Gate Charge 115nC @ 10V
Gate-Source Threshold Voltage 5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 50A (Tc)
Drain-Source Breakdown Voltage 200V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Power Dissipation (Max) 280W (Tc)
Maximum Rds On at Id,Vgs 55 mOhm @ 25A, 10V
Win Source Part Number 212438-STW50NB20
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW50NB20
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
STW50NB20 Price

STW50NB20 Datasheet
STW50NB20 Application

STW50NB20 Replacement
STW50NB20 Pdf

STW50NB20 Pinout
STW50NB20 Image

STW50NB20 Picture
STW50NB20 In Stock

STW50NB20 Distributor
STW50NB20 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DIGITAL VIDEO ENCODER 44-QFP
472
MOSFET 2N-CH 30V 19A/31A
200
IC AMP AUDIO PWR 1.5W AB 20SOIC
217
IC MULTIPLIER/ATTENUATOR 36-QFN
20
IC REG BUCK 5V 0.5A 8-SOIC
4998
IC RELAY PHOTOVO 400V 120MA 6SMD
22
Op Amp Single Precision Amplifier R-R I/O ±18V/36V 8-Pin SOIC N Tube / IC OPAMP GP 4.25MHZ RRO 8SOIC
2031

Top Sellers