We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW52NK25Z

Part No : STW52NK25Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 250V 52A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 41 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 52A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 4850pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 26A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212439-STW52NK25Z
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXTK62N25;  H5N2305PF-E;  STW52NK25Z;  FKP250A;  
STW52NK25Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 250V drain-source breakdown voltage, 52A (Tc) continuous drain current at 25°C ,4.5V @ 150μA gate-source threshold voltage. STW52NK25Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 52A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 4850pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 26A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212439-STW52NK25Z
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXTK62N25;  H5N2305PF-E;  STW52NK25Z;  FKP250A;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW52NK25Z
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
STW52NK25Z Price

STW52NK25Z Datasheet
STW52NK25Z Application

STW52NK25Z Replacement
STW52NK25Z Pdf

STW52NK25Z Pinout
STW52NK25Z Image

STW52NK25Z Picture
STW52NK25Z In Stock

STW52NK25Z Distributor
STW52NK25Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 500V 2.5A D2PAK / Power MOSFET
608
14-Bit, 92.16 MSPS, 4-/6-Channel Wideband IF to Baseband Receiver | IC ADC 14BIT PIPELINED 256CSPBGA
28
IC VREF SHUNT 2.5V 8SOIC
8681
FET RF 68V 1.99GHZ TO2724
21
LONG CREEPAGE HIGH ISOLATION VOLTAGE 4-PIN PHOTOCOUPLER
5244
MCS 51 87C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 40-DIP
203
IC REG BUCK ADJ 1A SYNC 6SON
2670