Search
Filters

STW55NM50N

Part No :
STW55NM50N
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 54A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 951 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 180nC @ 10V
Max Input Capacitance 5800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 54 mOhm @ 27A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054060-STW55NM50N
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
STW55NM50N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 54A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW55NM50N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 180nC @ 10V
Max Input Capacitance 5800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 54 mOhm @ 27A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054060-STW55NM50N
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW55NM50N
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
STW55NM50N Price

STW55NM50N Datasheet
STW55NM50N Application

STW55NM50N Replacement
STW55NM50N Pdf

STW55NM50N Pinout
STW55NM50N Image

STW55NM50N Picture
STW55NM50N In Stock

STW55NM50N Distributor
STW55NM50N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT ROMLESS 44TQFP / MCU 8-bit 8051 CISC ROMLess 3V 44-Pin TQFP T/R
2
IC PWR MGMT LI-ION SYST 40WQFN
11
300W STEREO / 600W MONO PurePath™ HD ANALOG-INPUT POWER STAGE
30
IC DAC 12BIT PARALLEL 5V 20SOIC
1

Top Sellers